RES 680 OHM 5% 1/10W 0603
RES 680 OHM 5% 1/10W 0603
RES 680 OHM 5% 1/10W 0603
RESISTOR CHIP
RES 680 OHM 5% 1/10W 0603
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 13-AF0603JR-07680RLTR-ND | AF0603JR-07680RL | AF0603JR-07680RL |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) | |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms |