Yageo USA Chip Resistor - Surface Mount AF0603FR-07820RL

Description
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-820LMCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-820LMCT-ND
Chip Resistor - Surface Mount 311-820LMCT-ND
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-820LMDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-820LMDKR-ND
Chip Resistor - Surface Mount 311-820LMDKR-ND
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-820LMTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-820LMTR-ND
Chip Resistor - Surface Mount 311-820LMTR-ND
820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

820 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 820ohm 1% 1/10W - AF0603FR-07820RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 820ohm 1% 1/10W
AF0603FR-07820RL
Thick Film Resistors - SMD 820ohm 1% 1/10W AF0603FR-07820RL
Thick Film Resistors - SMD 820ohm 1% 1/10W

Thick Film Resistors - SMD 820ohm 1% 1/10W

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AF0603FR-07820RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0603FR-07820RL
Resistors - Chip Resistor - Surface Mount AF0603FR-07820RL
RES SMD 820 OHM 1% 1/10W 0603

RES SMD 820 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 311-820LMCT-ND AF0603FR-07820RL AF0603FR-07820RL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 820ohm 1% 1/10W Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Resistance Range 820 ohms 820 ohms 820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details