7.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES SMD 7.5K OHM 1% 1/10W 0603
RES SMD 7.5K OHM 1% 1/10W 0603
RES, 7K5, 1%, 0.1W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
RES, 7K5, 1%, 0.1W, THICK FILM, 0603; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
RES SMD 7.5K OHM 1% 1/10W 0603
RES SMD 7.5K OHM 1% 1/10W 0603
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-AF0603FR-077K5LTR-ND | 59AK3693 | 898-AF0603FR-077K5L | AF0603FR-077K5L |
| Product Name | Chip Resistor - Surface Mount | Res, 7K5, 1%, 0.1W, Thick Film, 0603; Resistance Yageo | RES SMD 7.5K OHM 1% 1/10W 0603 | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | 0603; 0603 (1608 Metric) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |