Yageo USA Chip Resistor - Surface Mount AF0603FR-074K75L

Description
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0603FR-074K75LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0603FR-074K75LTR-ND
Chip Resistor - Surface Mount 13-AF0603FR-074K75LTR-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0603FR-074K75LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0603FR-074K75LCT-ND
Chip Resistor - Surface Mount 13-AF0603FR-074K75LCT-ND
RES SMD 4.75K OHM 1% 1/10W 0603

RES SMD 4.75K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0603FR-074K75LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0603FR-074K75LDKR-ND
Chip Resistor - Surface Mount 13-AF0603FR-074K75LDKR-ND
RES SMD 4.75K OHM 1% 1/10W 0603

RES SMD 4.75K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 4K75, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK5735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK5735
Res, 4K75, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK5735
RES, 4K75, 1%, 0.1W, THICK FILM, 0603; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 4K75, 1%, 0.1W, THICK FILM, 0603; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K75, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK3066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK3066
Res, 4K75, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK3066
RES, 4K75, 1%, 0.1W, THICK FILM, 0603; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

RES, 4K75, 1%, 0.1W, THICK FILM, 0603; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF0603FR-074K75L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AF0603FR-074K75L
Resistors - Chip Resistor - Surface Mount AF0603FR-074K75L
RES SMD 4.75K OHM 1% 1/10W 0603

RES SMD 4.75K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-AF0603FR-074K75LTR-ND 59AK5735 AF0603FR-074K75L
Product Name Chip Resistor - Surface Mount Res, 4K75, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details