Yageo USA Chip Resistor - Surface Mount AF0603FR-07499KL

Description
RES SMD 499K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 499K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0603FR-07499KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0603FR-07499KLCT-ND
Chip Resistor - Surface Mount 13-AF0603FR-07499KLCT-ND
RES SMD 499K OHM 1% 1/10W 0603

RES SMD 499K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0603FR-07499KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0603FR-07499KLTR-ND
Chip Resistor - Surface Mount 13-AF0603FR-07499KLTR-ND
499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

499 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0603FR-07499KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0603FR-07499KLDKR-ND
Chip Resistor - Surface Mount 13-AF0603FR-07499KLDKR-ND
RES SMD 499K OHM 1% 1/10W 0603

RES SMD 499K OHM 1% 1/10W 0603

Buy Now Datasheet
RES SMD 499K OHM 1% 1/10W 0603 - 898-AF0603FR-07499KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 499K OHM 1% 1/10W 0603
898-AF0603FR-07499KL
RES SMD 499K OHM 1% 1/10W 0603 898-AF0603FR-07499KL
RES SMD 499K OHM 1% 1/10W 0603

RES SMD 499K OHM 1% 1/10W 0603

Supplier's Site
Res, 499K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK3068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK3068
Res, 499K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK3068
RES, 499K, 1%, 0.1W, THICK FILM, 0603; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 499K, 1%, 0.1W, THICK FILM, 0603; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK5698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK5698
Res, 499K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK5698
RES, 499K, 1%, 0.1W, THICK FILM, 0603; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 499K, 1%, 0.1W, THICK FILM, 0603; Resistance:499kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF0603FR-07499KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0603FR-07499KL
Resistors - Chip Resistor - Surface Mount AF0603FR-07499KL
RES SMD 499K OHM 1% 1/10W 0603

RES SMD 499K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-AF0603FR-07499KLCT-ND 898-AF0603FR-07499KL 58AK3068 AF0603FR-07499KL
Product Name Chip Resistor - Surface Mount RES SMD 499K OHM 1% 1/10W 0603 Res, 499K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details