Yageo USA Chip Resistor - Surface Mount AF0603FR-073KL

Description
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0603FR-073KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0603FR-073KLCT-ND
Chip Resistor - Surface Mount 13-AF0603FR-073KLCT-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0603FR-073KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0603FR-073KLTR-ND
Chip Resistor - Surface Mount 13-AF0603FR-073KLTR-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0603FR-073KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0603FR-073KLDKR-ND
Chip Resistor - Surface Mount 13-AF0603FR-073KLDKR-ND
3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AF0603FR-073KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0603FR-073KL
Resistors - Chip Resistor - Surface Mount AF0603FR-073KL
RES SMD 3K OHM 1% 1/10W 0603

RES SMD 3K OHM 1% 1/10W 0603

Supplier's Site
Res, 3K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK3682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK3682
Res, 3K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK3682
RES, 3K, 1%, 0.1W, THICK FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

RES, 3K, 1%, 0.1W, THICK FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 46AK2307 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
46AK2307
Res, 3K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 46AK2307
RES, 3K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 3K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 3K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK1592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK1592
Res, 3K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK1592
RES, 3K, 1%, 0.1W, THICK FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

RES, 3K, 1%, 0.1W, THICK FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-AF0603FR-073KLCT-ND AF0603FR-073KL 59AK3682 46AK2307
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Res, 3K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details