Yageo USA RES ANTI-SULF 330 OHM 1% 0603 AF0603FR-07330RL

Description
RES ANTI-SULF 330ohm 1% 0603
Request a Quote Datasheet
Description
RES ANTI-SULF 330ohm 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ANTI-SULF 330 OHM 1% 0603 - AF0603FR-07330RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ANTI-SULF 330 OHM 1% 0603
AF0603FR-07330RL
RES ANTI-SULF 330 OHM 1% 0603 AF0603FR-07330RL
RES ANTI-SULF 330ohm 1% 0603

RES ANTI-SULF 330ohm 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-330LMCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-330LMCT-ND
Chip Resistor - Surface Mount 311-330LMCT-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-330LMTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-330LMTR-ND
Chip Resistor - Surface Mount 311-330LMTR-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-330LMDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-330LMDKR-ND
Chip Resistor - Surface Mount 311-330LMDKR-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AF0603FR-07330RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0603FR-07330RL
Resistors - Chip Resistor - Surface Mount AF0603FR-07330RL
RES SMD 330 OHM 1% 1/10W 0603

RES SMD 330 OHM 1% 1/10W 0603

Supplier's Site
Res, 330R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK3686 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK3686
Res, 330R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK3686
RES, 330R, 1%, 0.1W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 330R, 1%, 0.1W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK9580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK9580
Res, 330R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK9580
RES, 330R, 1%, 0.1W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 330R, 1%, 0.1W, THICK FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number AF0603FR-07330RL 311-330LMCT-ND AF0603FR-07330RL 59AK3686
Product Name RES ANTI-SULF 330 OHM 1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 330R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2054FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details