2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES, 2R2, 1%, 0.1W, THICK FILM, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes
RES, 2R2, 1%, 0.1W, THICK FILM, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes
RES, 2R2, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-AF0603FR-072R2LCT-ND | 59AK3679 | 58AK7371 | 46AK2306 |
| Product Name | Chip Resistor - Surface Mount | Res, 2R2, 1%, 0.1W, Thick Film, 0603; Resistance Yageo | Res, 2R2, 1%, 0.1W, Thick Film, 0603; Resistance Yageo | Res, 2R2, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | 0603 |
| Resistance Range | 2.2 ohms | 2.2 ohms | 2.2 ohms |