Yageo USA Anti-Sulfurated Chip Resistors AF0603FR-071ML

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Sulfurated Chip Resistors - AF0603FR-071ML - Yageo USA
Milpitas, CA, United States
Anti-Sulfurated Chip Resistors
AF0603FR-071ML
Anti-Sulfurated Chip Resistors AF0603FR-071ML
General Features

General Features

Supplier's Site
SMD 1 MOhm 100 mW Resistor - 52-AF0603FR-071ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1 MOhm 100 mW Resistor
52-AF0603FR-071ML
SMD 1 MOhm 100 mW Resistor 52-AF0603FR-071ML
SMD Chip Resistor, 1 MOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, Anti-Sulfur Product overview: AF0603FR-071ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 MOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 MOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AF0603FR-071ML can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 1 MOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, Anti-Sulfur Product overview: AF0603FR-071ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1 MOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 MOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AF0603FR-071ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES ANTI-SULF 1M OHM 1% 0603 - AF0603FR-071ML - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ANTI-SULF 1M OHM 1% 0603
AF0603FR-071ML
RES ANTI-SULF 1M OHM 1% 0603 AF0603FR-071ML
RES ANTI-SULF 1Mohm 1% 0603

RES ANTI-SULF 1Mohm 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-AF0603FR-071MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0603FR-071MLCT-ND
Chip Resistor - Surface Mount 13-AF0603FR-071MLCT-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0603FR-071MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0603FR-071MLTR-ND
Chip Resistor - Surface Mount 13-AF0603FR-071MLTR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AF0603FR-071ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0603FR-071ML
Resistors - Chip Resistor - Surface Mount AF0603FR-071ML
RES SMD 1M OHM 1% 1/10W 0603

RES SMD 1M OHM 1% 1/10W 0603

Supplier's Site
Res, 1M, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK4812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK4812
Res, 1M, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK4812
RES, 1M, 1%, 0.1W, THICK FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:AF SeriesRoHS Compliant: Yes

RES, 1M, 1%, 0.1W, THICK FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:AF SeriesRoHS Compliant: Yes

Supplier's Site
Res, 1M, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK4811 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK4811
Res, 1M, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK4811
RES, 1M, 1%, 0.1W, THICK FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:AF SeriesRoHS Compliant: Yes

RES, 1M, 1%, 0.1W, THICK FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:AF SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AF0603FR-071ML 52-AF0603FR-071ML AF0603FR-071ML 13-AF0603FR-071MLCT-ND AF0603FR-071ML 58AK4812
Product Name Anti-Sulfurated Chip Resistors SMD 1 MOhm 100 mW Resistor RES ANTI-SULF 1M OHM 1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1M, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Resistance Range 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details