Yageo USA Chip Resistor - Surface Mount AF0603FR-07120RL

Description
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0603FR-07120RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0603FR-07120RLTR-ND
Chip Resistor - Surface Mount 13-AF0603FR-07120RLTR-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0603FR-07120RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0603FR-07120RLCT-ND
Chip Resistor - Surface Mount 13-AF0603FR-07120RLCT-ND
RES SMD 120 OHM 1% 1/10W 0603

RES SMD 120 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0603FR-07120RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0603FR-07120RLDKR-ND
Chip Resistor - Surface Mount 13-AF0603FR-07120RLDKR-ND
RES SMD 120 OHM 1% 1/10W 0603

RES SMD 120 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 120R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 58AK7364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
58AK7364
Res, 120R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 58AK7364
RES, 120R, 1%, 0.1W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

RES, 120R, 1%, 0.1W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 120R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 46AK2304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
46AK2304
Res, 120R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 46AK2304
RES, 120R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 120R, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 120R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 59AK3673 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
59AK3673
Res, 120R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 59AK3673
RES, 120R, 1%, 0.1W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

RES, 120R, 1%, 0.1W, THICK FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF0603FR-07120RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AF0603FR-07120RL
Resistors - Chip Resistor - Surface Mount AF0603FR-07120RL
RES SMD 120 OHM 1% 1/10W 0603

RES SMD 120 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-AF0603FR-07120RLTR-ND 58AK7364 46AK2304 59AK3673 AF0603FR-07120RL
Product Name Chip Resistor - Surface Mount Res, 120R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Res, 120R, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 120R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details