Yageo USA Chip Resistors AF0603FR-0710KL

Description
Chip Resistors Overview
Request a Quote Datasheet
Description
Chip Resistors Overview
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistors - AF0603FR-0710KL - Yageo USA
Milpitas, CA, United States
Chip Resistors
AF0603FR-0710KL
Chip Resistors AF0603FR-0710KL
Chip Resistors Overview

Chip Resistors Overview

Supplier's Site
RES ANTI-SULF 10K OHM 1% 0603 - AF0603FR-0710KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ANTI-SULF 10K OHM 1% 0603
AF0603FR-0710KL
RES ANTI-SULF 10K OHM 1% 0603 AF0603FR-0710KL
RES ANTI-SULF 10Kohm 1% 0603

RES ANTI-SULF 10Kohm 1% 0603

Supplier's Site
SMD 10W Resistor - 52-AF0603FR-0710KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-AF0603FR-0710KL
SMD 10W Resistor 52-AF0603FR-0710KL
Res Thick Film 0603 10K Ohm 1% 1/10W ±100ppm/°C Molded SMD Paper T/R Product overview: AF0603FR-0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AF0603FR-0710KL can be used for catalog matching and distributor lookup.

Res Thick Film 0603 10K Ohm 1% 1/10W ±100ppm/°C Molded SMD Paper T/R Product overview: AF0603FR-0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AF0603FR-0710KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
961953-AF0603FR-0710KL
Resistors - Chip Resistor - Surface Mount 961953-AF0603FR-0710KL
Win Source Part Number: 961953-AF0603FR-0710 KL Category: Resistors>Chip Resistor - Surface Mount Series: AF Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RC0603FR-0710KL; CRG0603F10K; AC0603FR-0710KL; RK73H1JTTD1002F; RC0603FR-1310KLAF060 3FR0710KL; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 10KLMCT,10KLMCT-ND,1 0KLMDKR-ND,10KLMTR,1 0KLMTR-ND,311-10KLMT R,311-10KLMDKR,10KLM DKR,AF0603FR0710KL,3 11-10KLMCT

Win Source Part Number: 961953-AF0603FR-0710KL
Category: Resistors>Chip Resistor - Surface Mount
Series: AF
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RC0603FR-0710KL; CRG0603F10K; AC0603FR-0710KL; RK73H1JTTD1002F; RC0603FR-1310KLAF0603FR0710KL;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 10KLMCT,10KLMCT-ND,10KLMDKR-ND,10KLMTR,10KLMTR-ND,311-10KLMTR,311-10KLMDKR,10KLMDKR,AF0603FR0710KL,311-10KLMCT

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-10KLMDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10KLMDKR-ND
Chip Resistor - Surface Mount 311-10KLMDKR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-10KLMTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10KLMTR-ND
Chip Resistor - Surface Mount 311-10KLMTR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-10KLMCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-10KLMCT-ND
Chip Resistor - Surface Mount 311-10KLMCT-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 10K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK5705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK5705
Res, 10K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK5705
RES, 10K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 10K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 10K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0903 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0903
Res, 10K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0903
RES, 10K, 1%, 0.1W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK0902 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK0902
Res, 10K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK0902
RES, 10K, 1%, 0.1W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, THICK FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number AF0603FR-0710KL AF0603FR-0710KL 52-AF0603FR-0710KL 961953-AF0603FR-0710KL 311-10KLMDKR-ND 30AK5705 49AK0903
Product Name Chip Resistors RES ANTI-SULF 10K OHM 1% 0603 SMD 10W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 10K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Mounting / Packaging 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9532FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details