Yageo USA Chip Resistor - Surface Mount AF0603DR-075K11L

Description
5.11 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.11 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AF0603DR-075K11L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AF0603DR-075K11L-ND
Chip Resistor - Surface Mount AF0603DR-075K11L-ND
5.11 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

5.11 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 5.11KOHM 10W Resistor - 52-AF0603DR-075K11L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.11KOHM 10W Resistor
52-AF0603DR-075K11L
SMD 5.11KOHM 10W Resistor 52-AF0603DR-075K11L
RES SMD 5.11KOHM 0.5% 1/10W 0603 Product overview: AF0603DR-075K11L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.11KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.11KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AF0603DR-075K11L can be used for catalog matching and distributor lookup.

RES SMD 5.11KOHM 0.5% 1/10W 0603 Product overview: AF0603DR-075K11L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.11KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.11KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AF0603DR-075K11L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF0603DR-075K11L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0603DR-075K11L
Resistors - Chip Resistor - Surface Mount AF0603DR-075K11L
RES SMD 5.11KOHM 0.5% 1/10W 0603

RES SMD 5.11KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number AF0603DR-075K11L-ND 52-AF0603DR-075K11L AF0603DR-075K11L
Product Name Chip Resistor - Surface Mount SMD 5.11KOHM 10W Resistor Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603; 0603 (1608 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details