3.32 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES SMD 3.32KOHM 0.5% 1/10W 0603
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | AF0603DR-073K32L-ND | AF0603DR-073K32L |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |