Yageo USA SMD 16W Resistor AF0402JR-0751KL

Description
RES SMD 51K OHM 5% 1/16W 0402 Product overview: AF0402JR-0751KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AF0402JR-0751KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 51K OHM 5% 1/16W 0402 Product overview: AF0402JR-0751KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AF0402JR-0751KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-AF0402JR-0751KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-AF0402JR-0751KL
SMD 16W Resistor 52-AF0402JR-0751KL
RES SMD 51K OHM 5% 1/16W 0402 Product overview: AF0402JR-0751KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AF0402JR-0751KL can be used for catalog matching and distributor lookup.

RES SMD 51K OHM 5% 1/16W 0402 Product overview: AF0402JR-0751KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AF0402JR-0751KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AF0402JR-0751KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AF0402JR-0751KL-ND
Chip Resistor - Surface Mount AF0402JR-0751KL-ND
51 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

51 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AF0402JR-0751KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0402JR-0751KL
Resistors - Chip Resistor - Surface Mount AF0402JR-0751KL
RES SMD 51K OHM 5% 1/16W 0402

RES SMD 51K OHM 5% 1/16W 0402

Supplier's Site
Res, 51K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK1582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK1582
Res, 51K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK1582
RES, 51K, 5%, 0.063W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 51K, 5%, 0.063W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK9568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK9568
Res, 51K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK9568
RES, 51K, 5%, 0.063W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 51K, 5%, 0.063W, THICK FILM, 0402; Resistance:51kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - AF0402JR-0751KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0402JR-0751KL
Chip Resistor - Surface Mount AF0402JR-0751KL
RES SMD 51K OHM 5% 1/16W 0402

RES SMD 51K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-AF0402JR-0751KL AF0402JR-0751KL-ND AF0402JR-0751KL 59AK1582 AF0402JR-0751KL
Product Name SMD 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 51K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 51000 ohms 51000 ohms 51000 ohms 51000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567781P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details