Yageo USA Chip Resistor - Surface Mount AF0402JR-073KL

Description
RES SMD 3K OHM 5% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 3K OHM 5% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0402JR-073KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402JR-073KLDKR-ND
Chip Resistor - Surface Mount 13-AF0402JR-073KLDKR-ND
RES SMD 3K OHM 5% 1/16W 0402

RES SMD 3K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0402JR-073KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402JR-073KLCT-ND
Chip Resistor - Surface Mount 13-AF0402JR-073KLCT-ND
RES SMD 3K OHM 5% 1/16W 0402

RES SMD 3K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0402JR-073KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402JR-073KLTR-ND
Chip Resistor - Surface Mount 13-AF0402JR-073KLTR-ND
3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

3 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AF0402JR-073KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0402JR-073KL
Resistors - Chip Resistor - Surface Mount AF0402JR-073KL
RES SMD 3K OHM 5% 1/16W 0402

RES SMD 3K OHM 5% 1/16W 0402

Supplier's Site
Res, 3K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK1572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK1572
Res, 3K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK1572
RES, 3K, 5%, 0.063W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K, 5%, 0.063W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK7359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK7359
Res, 3K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK7359
RES, 3K, 5%, 0.063W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K, 5%, 0.063W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AF0402JR-073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0402JR-073KL
Chip Resistor - Surface Mount AF0402JR-073KL
RES SMD 3K OHM 5% 1/16W 0402

RES SMD 3K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-AF0402JR-073KLDKR-ND AF0402JR-073KL 59AK1572 AF0402JR-073KL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3K, 5%, 0.063W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3303FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details