RES SMD 1M OHM 5% 1/16W 0402
RES SMD 1M OHM 5% 1/16W 0402
1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES, 1M, 5%, 0.063W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
RES, 1M, 5%, 0.063W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
RES SMD 1M OHM 5% 1/16W 0402
RES SMD 1M OHM 5% 1/16W 0402
RES SMD 1M OHM 5% 1/16W 0402
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 13-AF0402JR-071MLDKR-ND | 58AK9560 | AF0402JR-071ML | AF0402JR-071ML | 898-AF0402JR-071ML |
| Product Name | Chip Resistor - Surface Mount | Res, 1M, 5%, 0.063W, Thick Film, 0402; Resistance Yageo | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | RES SMD 1M OHM 5% 1/16W 0402 |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) | Surface Mount Technology (SMT / SMD); SURFACE MOUNT | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |