Yageo USA Chip Resistor - Surface Mount AF0402FR-077K5L

Description
7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0402FR-077K5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-077K5LTR-ND
Chip Resistor - Surface Mount 13-AF0402FR-077K5LTR-ND
7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0402FR-077K5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-077K5LCT-ND
Chip Resistor - Surface Mount 13-AF0402FR-077K5LCT-ND
RES SMD 7.5K OHM 1% 1/16W 0402

RES SMD 7.5K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0402FR-077K5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-077K5LDKR-ND
Chip Resistor - Surface Mount 13-AF0402FR-077K5LDKR-ND
RES SMD 7.5K OHM 1% 1/16W 0402

RES SMD 7.5K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 7K5, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK3043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK3043
Res, 7K5, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK3043
RES, 7K5, 1%, 0.063W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 7K5, 1%, 0.063W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K5, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK7345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK7345
Res, 7K5, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK7345
RES, 7K5, 1%, 0.063W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 7K5, 1%, 0.063W, THICK FILM, 0402; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF0402FR-077K5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0402FR-077K5L
Resistors - Chip Resistor - Surface Mount AF0402FR-077K5L
RES SMD 7.5K OHM 1% 1/16W 0402

RES SMD 7.5K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-AF0402FR-077K5LTR-ND 58AK3043 AF0402FR-077K5L
Product Name Chip Resistor - Surface Mount Res, 7K5, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1073677 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details