Yageo USA Chip Resistor - Surface Mount AF0402FR-076K98L

Description
6.98 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.98 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AF0402FR-076K98L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AF0402FR-076K98L-ND
Chip Resistor - Surface Mount AF0402FR-076K98L-ND
6.98 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

6.98 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AF0402FR-076K98L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AF0402FR-076K98L
Resistors - Chip Resistor - Surface Mount AF0402FR-076K98L
RES SMD 6.98K OHM 1% 1/16W 0402

RES SMD 6.98K OHM 1% 1/16W 0402

Supplier's Site
Res, 6K98, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK3649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK3649
Res, 6K98, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK3649
RES, 6K98, 1%, 0.063W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K98, 1%, 0.063W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6K98, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK5696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K98, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK5696
Res, 6K98, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK5696
RES, 6K98, 1%, 0.063W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 6K98, 1%, 0.063W, THICK FILM, 0402; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number AF0402FR-076K98L-ND AF0402FR-076K98L 59AK3649
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 6K98, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567757 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD753JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details