Yageo USA Chip Resistor - Surface Mount AF0402FR-0751K1L

Description
51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AF0402FR-0751K1L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AF0402FR-0751K1L-ND
Chip Resistor - Surface Mount AF0402FR-0751K1L-ND
51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 51K1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK3644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK3644
Res, 51K1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK3644
RES, 51K1, 1%, 0.063W, THICK FILM, 0402; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51K1, 1%, 0.063W, THICK FILM, 0402; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK7340 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK7340
Res, 51K1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK7340
RES, 51K1, 1%, 0.063W, THICK FILM, 0402; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 51K1, 1%, 0.063W, THICK FILM, 0402; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AF0402FR-0751K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0402FR-0751K1L
Chip Resistor - Surface Mount AF0402FR-0751K1L
RES SMD 51.1K OHM 1% 1/16W 0402

RES SMD 51.1K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF0402FR-0751K1L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0402FR-0751K1L
Resistors - Chip Resistor - Surface Mount AF0402FR-0751K1L
RES SMD 51.1K OHM 1% 1/16W 0402

RES SMD 51.1K OHM 1% 1/16W 0402

Supplier's Site
RES SMD 51.1K OHM 1% 1/16W 0402 - 898-AF0402FR-0751K1L - Utmel Electronic Limited
Hong Kong, China
RES SMD 51.1K OHM 1% 1/16W 0402
898-AF0402FR-0751K1L
RES SMD 51.1K OHM 1% 1/16W 0402 898-AF0402FR-0751K1L
RES SMD 51.1K OHM 1% 1/16W 0402

RES SMD 51.1K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number AF0402FR-0751K1L-ND 59AK3644 AF0402FR-0751K1L AF0402FR-0751K1L 898-AF0402FR-0751K1L
Product Name Chip Resistor - Surface Mount Res, 51K1, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 51.1K OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details