Yageo USA Chip Resistor - Surface Mount AF0402FR-073KL

Description
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0402FR-073KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-073KLCT-ND
Chip Resistor - Surface Mount 13-AF0402FR-073KLCT-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0402FR-073KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-073KLTR-ND
Chip Resistor - Surface Mount 13-AF0402FR-073KLTR-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0402FR-073KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-073KLDKR-ND
Chip Resistor - Surface Mount 13-AF0402FR-073KLDKR-ND
3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 3K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK5674 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK5674
Res, 3K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK5674
RES, 3K, 1%, 0.063W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

RES, 3K, 1%, 0.063W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 47AK3532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
47AK3532
Res, 3K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 47AK3532
RES, 3K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 3K, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 3K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK1537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK1537
Res, 3K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK1537
RES, 3K, 1%, 0.063W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

RES, 3K, 1%, 0.063W, THICK FILM, 0402; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AF0402FR-073KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0402FR-073KL
Resistors - Chip Resistor - Surface Mount AF0402FR-073KL
RES SMD 3K OHM 1% 1/16W 0402

RES SMD 3K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-AF0402FR-073KLCT-ND 59AK5674 47AK3532 AF0402FR-073KL
Product Name Chip Resistor - Surface Mount Res, 3K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Res, 3K, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573157 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 10000 ohms
View Details