Yageo USA Chip Resistor - Surface Mount AF0402FR-073K83L

Description
RES 3.83K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 3.83K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0402FR-073K83LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-073K83LDKR-ND
Chip Resistor - Surface Mount 13-AF0402FR-073K83LDKR-ND
RES 3.83K OHM 1% 1/16W 0402

RES 3.83K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0402FR-073K83LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-073K83LCT-ND
Chip Resistor - Surface Mount 13-AF0402FR-073K83LCT-ND
RES 3.83K OHM 1% 1/16W 0402

RES 3.83K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0402FR-073K83LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-073K83LTR-ND
Chip Resistor - Surface Mount 13-AF0402FR-073K83LTR-ND
RES 3.83K OHM 1% 1/16W 0402

RES 3.83K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 3K83, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK3629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK3629
Res, 3K83, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK3629
RES, 3K83, 1%, 0.063W, THICK FILM, 0402; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K83, 1%, 0.063W, THICK FILM, 0402; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K83, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK1540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K83, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK1540
Res, 3K83, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK1540
RES, 3K83, 1%, 0.063W, THICK FILM, 0402; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 3K83, 1%, 0.063W, THICK FILM, 0402; Resistance:3.83kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF0402FR-073K83L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0402FR-073K83L
Resistors - Chip Resistor - Surface Mount AF0402FR-073K83L
RES 3.83K OHM 1% 1/16W 0402

RES 3.83K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-AF0402FR-073K83LDKR-ND 59AK3629 AF0402FR-073K83L
Product Name Chip Resistor - Surface Mount Res, 3K83, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers