RES SMD 1 OHM 1% 1/16W 0402
RES SMD 1 OHM 1% 1/16W 0402
1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES, 1R, 1%, 0.063W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:AF SeriesRoHS Compliant: Yes
RES, 1R, 1%, 0.063W, THICK FILM, 0402; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:AF SeriesRoHS Compliant: Yes
RES SMD 1 OHM 1% 1/16W 0402
RES SMD 1 OHM 1% 1/16W 0402
| Yageo USA | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | AF0402FR-071RL | 13-AF0402FR-071RLDKR-ND | 58AK7310 | AF0402FR-071RL | AF0402FR-071RL |
| Product Name | Anti-Sulfurated Chip Resistors | Chip Resistor - Surface Mount | Res, 1R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | 1 ohms | 1 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.0625 watts | 0.0630 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 0.0630 to 0.0625 watts |
| Category / Application | Automotive; General Use |