Yageo USA Chip Resistor - Surface Mount AF0402FR-07162RL

Description
RES 162 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 162 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0402FR-07162RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-07162RLTR-ND
Chip Resistor - Surface Mount 13-AF0402FR-07162RLTR-ND
RES 162 OHM 1% 1/16W 0402

RES 162 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 162R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK3614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK3614
Res, 162R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK3614
RES, 162R, 1%, 0.063W, THICK FILM, 0402; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 162R, 1%, 0.063W, THICK FILM, 0402; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 162R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK9513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 162R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK9513
Res, 162R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK9513
RES, 162R, 1%, 0.063W, THICK FILM, 0402; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 162R, 1%, 0.063W, THICK FILM, 0402; Resistance:162ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AF0402FR-07162RLTR-ND 59AK3614
Product Name Chip Resistor - Surface Mount Res, 162R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details