Yageo USA Chip Resistor - Surface Mount AF0402FR-07150KL

Description
RES SMD 150K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 150K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0402FR-07150KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-07150KLCT-ND
Chip Resistor - Surface Mount 13-AF0402FR-07150KLCT-ND
RES SMD 150K OHM 1% 1/16W 0402

RES SMD 150K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0402FR-07150KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-07150KLTR-ND
Chip Resistor - Surface Mount 13-AF0402FR-07150KLTR-ND
150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0402FR-07150KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-07150KLDKR-ND
Chip Resistor - Surface Mount 13-AF0402FR-07150KLDKR-ND
RES SMD 150K OHM 1% 1/16W 0402

RES SMD 150K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 150K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK9510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK9510
Res, 150K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK9510
RES, 150K, 1%, 0.063W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, 150K, 1%, 0.063W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, 150K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK7319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK7319
Res, 150K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK7319
RES, 150K, 1%, 0.063W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, 150K, 1%, 0.063W, THICK FILM, 0402; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AF0402FR-07150KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0402FR-07150KL
Chip Resistor - Surface Mount AF0402FR-07150KL
RES SMD 150K OHM 1% 1/16W 0402

RES SMD 150K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-AF0402FR-07150KLCT-ND 58AK9510 AF0402FR-07150KL
Product Name Chip Resistor - Surface Mount Res, 150K, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers