Yageo USA Chip Resistor - Surface Mount AF0402FR-07130RL

Description
RES 130 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 130 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0402FR-07130RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-07130RLTR-ND
Chip Resistor - Surface Mount 13-AF0402FR-07130RLTR-ND
RES 130 OHM 1% 1/16W 0402

RES 130 OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 130R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 58AK9509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
58AK9509
Res, 130R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 58AK9509
RES, 130R, 1%, 0.063W, THICK FILM, 0402; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 130R, 1%, 0.063W, THICK FILM, 0402; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 130R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 59AK5652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
59AK5652
Res, 130R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 59AK5652
RES, 130R, 1%, 0.063W, THICK FILM, 0402; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 130R, 1%, 0.063W, THICK FILM, 0402; Resistance:130ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AF0402FR-07130RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0402FR-07130RL
Chip Resistor - Surface Mount AF0402FR-07130RL
RESISTOR CHIP

RESISTOR CHIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-AF0402FR-07130RLTR-ND 58AK9509 AF0402FR-07130RL
Product Name Chip Resistor - Surface Mount Res, 130R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9220 ohms
View Details
2 suppliers
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers