Yageo USA Chip Resistors AF0402FR-0710RL

Description
Chip Resistors Overview
Request a Quote Datasheet
Description
Chip Resistors Overview
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistors - AF0402FR-0710RL - Yageo USA
Milpitas, CA, United States
Chip Resistors
AF0402FR-0710RL
Chip Resistors AF0402FR-0710RL
Chip Resistors Overview

Chip Resistors Overview

Supplier's Site
Chip Resistor - Surface Mount - 13-AF0402FR-0710RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-0710RLCT-ND
Chip Resistor - Surface Mount 13-AF0402FR-0710RLCT-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0402FR-0710RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-0710RLTR-ND
Chip Resistor - Surface Mount 13-AF0402FR-0710RLTR-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0402FR-0710RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0402FR-0710RLDKR-ND
Chip Resistor - Surface Mount 13-AF0402FR-0710RLDKR-ND
10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

10 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AF0402FR-0710RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0402FR-0710RL
Chip Resistor - Surface Mount AF0402FR-0710RL
RES SMD 10 OHM 1% 1/16W 0402

RES SMD 10 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, 10R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK0879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK0879
Res, 10R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK0879
RES, 10R, 1%, 0.0625W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

RES, 10R, 1%, 0.0625W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK0878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK0878
Res, 10R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK0878
RES, 10R, 1%, 0.0625W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

RES, 10R, 1%, 0.0625W, THICK FILM, 0402; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Sulfur; Product Range:AF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 46AK2299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
46AK2299
Res, 10R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 46AK2299
RES, 10R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 10R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Yageo USA DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number AF0402FR-0710RL 13-AF0402FR-0710RLCT-ND AF0402FR-0710RL 49AK0879 46AK2299
Product Name Chip Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo Res, 10R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0625 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD823GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details