Yageo USA Chip Resistor - Surface Mount AF0201JR-075K6L

Description
5.6 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AF0201JR-075K6L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AF0201JR-075K6L-ND
Chip Resistor - Surface Mount AF0201JR-075K6L-ND
5.6 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 5.6K OHM 5% 1/20W 0201 - 898-AF0201JR-075K6L - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.6K OHM 5% 1/20W 0201
898-AF0201JR-075K6L
RES SMD 5.6K OHM 5% 1/20W 0201 898-AF0201JR-075K6L
RES SMD 5.6K OHM 5% 1/20W 0201

RES SMD 5.6K OHM 5% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - AF0201JR-075K6L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0201JR-075K6L
Chip Resistor - Surface Mount AF0201JR-075K6L
RES SMD 5.6K OHM 5% 1/20W 0201

RES SMD 5.6K OHM 5% 1/20W 0201

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF0201JR-075K6L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0201JR-075K6L
Resistors - Chip Resistor - Surface Mount AF0201JR-075K6L
RES SMD 5.6K OHM 5% 1/20W 0201

RES SMD 5.6K OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number AF0201JR-075K6L-ND 898-AF0201JR-075K6L AF0201JR-075K6L AF0201JR-075K6L
Product Name Chip Resistor - Surface Mount RES SMD 5.6K OHM 5% 1/20W 0201 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0201; 0603; 0201 (0603 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details