Yageo USA Chip Resistor - Surface Mount AF0201JR-0739RL

Description
39 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AF0201JR-0739RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AF0201JR-0739RL-ND
Chip Resistor - Surface Mount AF0201JR-0739RL-ND
39 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

39 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AF0201JR-0739RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AF0201JR-0739RL
Resistors - Chip Resistor - Surface Mount AF0201JR-0739RL
RES SMD 39 OHM 5% 1/20W 0201

RES SMD 39 OHM 5% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - AF0201JR-0739RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0201JR-0739RL
Chip Resistor - Surface Mount AF0201JR-0739RL
RES SMD 39 OHM 5% 1/20W 0201

RES SMD 39 OHM 5% 1/20W 0201

Supplier's Site Datasheet
Res, 39R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK9496 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK9496
Res, 39R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK9496
RES, 39R, 5%, 0.05W, THICK FILM, 0201; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 39R, 5%, 0.05W, THICK FILM, 0201; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 39R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK7304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK7304
Res, 39R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK7304
RES, 39R, 5%, 0.05W, THICK FILM, 0201; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 39R, 5%, 0.05W, THICK FILM, 0201; Resistance:39ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number AF0201JR-0739RL-ND AF0201JR-0739RL AF0201JR-0739RL 58AK9496
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 39R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details