Yageo USA Chip Resistor - Surface Mount AF0201JR-0736RL

Description
36 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AF0201JR-0736RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AF0201JR-0736RL-ND
Chip Resistor - Surface Mount AF0201JR-0736RL-ND
36 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

36 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, 36R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK5643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK5643
Res, 36R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK5643
RES, 36R, 5%, 0.05W, THICK FILM, 0201; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 36R, 5%, 0.05W, THICK FILM, 0201; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK5642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK5642
Res, 36R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK5642
RES, 36R, 5%, 0.05W, THICK FILM, 0201; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 36R, 5%, 0.05W, THICK FILM, 0201; Resistance:36ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF0201JR-0736RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0201JR-0736RL
Resistors - Chip Resistor - Surface Mount AF0201JR-0736RL
RES SMD 36 OHM 5% 1/20W 0201

RES SMD 36 OHM 5% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - AF0201JR-0736RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0201JR-0736RL
Chip Resistor - Surface Mount AF0201JR-0736RL
RES SMD 36 OHM 5% 1/20W 0201

RES SMD 36 OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number AF0201JR-0736RL-ND 59AK5643 AF0201JR-0736RL AF0201JR-0736RL
Product Name Chip Resistor - Surface Mount Res, 36R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 36 ohms 36 ohms 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details