Yageo USA Chip Resistor - Surface Mount AF0201JR-0733RL

Description
33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AF0201JR-0733RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AF0201JR-0733RL-ND
Chip Resistor - Surface Mount AF0201JR-0733RL-ND
33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

33 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AF0201JR-0733RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0201JR-0733RL
Chip Resistor - Surface Mount AF0201JR-0733RL
RES SMD 33 OHM 5% 1/20W 0201

RES SMD 33 OHM 5% 1/20W 0201

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF0201JR-0733RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0201JR-0733RL
Resistors - Chip Resistor - Surface Mount AF0201JR-0733RL
RES SMD 33 OHM 5% 1/20W 0201

RES SMD 33 OHM 5% 1/20W 0201

Supplier's Site
Res, 33R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK3000 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK3000
Res, 33R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK3000
RES, 33R, 5%, 0.05W, THICK FILM, 0201; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 33R, 5%, 0.05W, THICK FILM, 0201; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK9495 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK9495
Res, 33R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK9495
RES, 33R, 5%, 0.05W, THICK FILM, 0201; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 33R, 5%, 0.05W, THICK FILM, 0201; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number AF0201JR-0733RL-ND AF0201JR-0733RL AF0201JR-0733RL 58AK3000
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 33R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details