Yageo USA Chip Resistor - Surface Mount AF0201FR-078K06L

Description
RES 8.06K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES 8.06K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0201FR-078K06L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0201FR-078K06L-ND
Chip Resistor - Surface Mount 13-AF0201FR-078K06L-ND
RES 8.06K OHM 1% 1/20W 0201

RES 8.06K OHM 1% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AF0201FR-078K06L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AF0201FR-078K06L
Resistors - Chip Resistor - Surface Mount AF0201FR-078K06L
RES 8.06K OHM 1% 1/20W 0201

RES 8.06K OHM 1% 1/20W 0201

Supplier's Site
Res, 8K06, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK9491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK9491
Res, 8K06, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK9491
RES, 8K06, 1%, 0.05W, THICK FILM, 0201; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RES, 8K06, 1%, 0.05W, THICK FILM, 0201; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site
Res, 8K06, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK7300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K06, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK7300
Res, 8K06, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK7300
RES, 8K06, 1%, 0.05W, THICK FILM, 0201; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RES, 8K06, 1%, 0.05W, THICK FILM, 0201; Resistance:8.06kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-AF0201FR-078K06L-ND AF0201FR-078K06L 58AK9491
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 8K06, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details