Yageo USA Chip Resistor - Surface Mount AF0201FR-07499RL

Description
RES SMD 499 OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 499 OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0201FR-07499RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0201FR-07499RLCT-ND
Chip Resistor - Surface Mount 13-AF0201FR-07499RLCT-ND
RES SMD 499 OHM 1% 1/20W 0201

RES SMD 499 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0201FR-07499RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0201FR-07499RLDKR-ND
Chip Resistor - Surface Mount 13-AF0201FR-07499RLDKR-ND
RES SMD 499 OHM 1% 1/20W 0201

RES SMD 499 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0201FR-07499RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0201FR-07499RLTR-ND
Chip Resistor - Surface Mount 13-AF0201FR-07499RLTR-ND
499 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

499 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AF0201FR-07499RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0201FR-07499RL
Chip Resistor - Surface Mount AF0201FR-07499RL
RES SMD 499 OHM 1% 1/20W 0201

RES SMD 499 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF0201FR-07499RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AF0201FR-07499RL
Resistors - Chip Resistor - Surface Mount AF0201FR-07499RL
RES SMD 499 OHM 1% 1/20W 0201

RES SMD 499 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors
Product Number 13-AF0201FR-07499RLCT-ND AF0201FR-07499RL AF0201FR-07499RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details