Yageo USA Chip Resistor - Surface Mount AF0201FR-073KL

Description
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AF0201FR-073KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AF0201FR-073KL-ND
Chip Resistor - Surface Mount AF0201FR-073KL-ND
3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AF0201FR-073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0201FR-073KL
Chip Resistor - Surface Mount AF0201FR-073KL
RES SMD 3K OHM 1% 1/20W 0201

RES SMD 3K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK9478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK9478
Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK9478
RES, 3K, 1%, 0.05W, THICK FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:AF SeriesRoHS Compliant: Yes

RES, 3K, 1%, 0.05W, THICK FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:AF SeriesRoHS Compliant: Yes

Supplier's Site
Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK2983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK2983
Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK2983
RES, 3K, 1%, 0.05W, THICK FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:AF SeriesRoHS Compliant: Yes

RES, 3K, 1%, 0.05W, THICK FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:AF SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF0201FR-073KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AF0201FR-073KL
Resistors - Chip Resistor - Surface Mount AF0201FR-073KL
RES SMD 3K OHM 1% 1/20W 0201

RES SMD 3K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number AF0201FR-073KL-ND AF0201FR-073KL 58AK9478 AF0201FR-073KL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers