33 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES SMD 33K OHM 1% 1/20W 0201
RES SMD 33K OHM 1% 1/20W 0201
RES, 33K, 1%, 0.05W, THICK FILM, 0201; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
RES, 33K, 1%, 0.05W, THICK FILM, 0201; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
RES SMD 33K OHM 1% 1/20W 0201
RES SMD 33K OHM 1% 1/20W 0201
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 13-AF0201FR-0733KLTR-ND | 58AK2986 | AF0201FR-0733KL | AF0201FR-0733KL |
| Product Name | Chip Resistor - Surface Mount | Res, 33K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0201 [0603 Metric] | 0201; 0603; 0201 (0603 Metric) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |