Yageo USA Chip Resistor - Surface Mount AF0201FR-0730RL

Description
30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AF0201FR-0730RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AF0201FR-0730RL-ND
Chip Resistor - Surface Mount AF0201FR-0730RL-ND
30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

30 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES SMD 30 OHM 1% 1/20W 0201 - 898-AF0201FR-0730RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 30 OHM 1% 1/20W 0201
898-AF0201FR-0730RL
RES SMD 30 OHM 1% 1/20W 0201 898-AF0201FR-0730RL
RES SMD 30 OHM 1% 1/20W 0201

RES SMD 30 OHM 1% 1/20W 0201

Supplier's Site
Resistors - Chip Resistor - Surface Mount - AF0201FR-0730RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0201FR-0730RL
Resistors - Chip Resistor - Surface Mount AF0201FR-0730RL
RES SMD 30 OHM 1% 1/20W 0201

RES SMD 30 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number AF0201FR-0730RL-ND 898-AF0201FR-0730RL AF0201FR-0730RL
Product Name Chip Resistor - Surface Mount RES SMD 30 OHM 1% 1/20W 0201 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0201; 0603; 0201 (0603 Metric)
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details