Yageo USA Chip Resistor - Surface Mount AF0201FR-0727RL

Description
RES 27 OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES 27 OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0201FR-0727RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0201FR-0727RLTR-ND
Chip Resistor - Surface Mount 13-AF0201FR-0727RLTR-ND
RES 27 OHM 1% 1/20W 0201

RES 27 OHM 1% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AF0201FR-0727RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AF0201FR-0727RL
Resistors - Chip Resistor - Surface Mount AF0201FR-0727RL
RES 27 OHM 1% 1/20W 0201

RES 27 OHM 1% 1/20W 0201

Supplier's Site
25V ±1% ±200ppm/℃ -55℃~+155℃ 27Ω 0201 Chip Resistor - Surface Mount ROHS - 898-AF0201FR-0727RL - Utmel Electronic Limited
Hong Kong, China
25V ±1% ±200ppm/℃ -55℃~+155℃ 27Ω 0201 Chip Resistor - Surface Mount ROHS
898-AF0201FR-0727RL
25V ±1% ±200ppm/℃ -55℃~+155℃ 27Ω 0201 Chip Resistor - Surface Mount ROHS 898-AF0201FR-0727RL
25V ±1% ±200ppm/℃ -55℃~+155℃ 27Ω 0201 Chip Resistor - Surface Mount ROHS

25V ±1% ±200ppm/℃ -55℃~+155℃ 27Ω 0201 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 13-AF0201FR-0727RLTR-ND AF0201FR-0727RL 898-AF0201FR-0727RL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 25V ±1% ±200ppm/℃ -55℃~+155℃ 27Ω 0201 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details