Yageo USA Chip Resistor - Surface Mount AF0201FR-0724RL

Description
24 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AF0201FR-0724RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0201FR-0724RLTR-ND
Chip Resistor - Surface Mount 13-AF0201FR-0724RLTR-ND
24 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

24 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0201FR-0724RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0201FR-0724RLDKR-ND
Chip Resistor - Surface Mount 13-AF0201FR-0724RLDKR-ND
RES SMD 24 OHM 1% 1/20W 0201

RES SMD 24 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AF0201FR-0724RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AF0201FR-0724RLCT-ND
Chip Resistor - Surface Mount 13-AF0201FR-0724RLCT-ND
RES SMD 24 OHM 1% 1/20W 0201

RES SMD 24 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - AF0201FR-0724RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AF0201FR-0724RL
Chip Resistor - Surface Mount AF0201FR-0724RL
RES SMD 24 OHM 1% 1/20W 0201

RES SMD 24 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Res, 24R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK5630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK5630
Res, 24R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK5630
RES, 24R, 1%, 0.05W, THICK FILM, 0201; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 24R, 1%, 0.05W, THICK FILM, 0201; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK5631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK5631
Res, 24R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK5631
RES, 24R, 1%, 0.05W, THICK FILM, 0201; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 24R, 1%, 0.05W, THICK FILM, 0201; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AF0201FR-0724RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AF0201FR-0724RL
Resistors - Chip Resistor - Surface Mount AF0201FR-0724RL
RES SMD 24 OHM 1% 1/20W 0201

RES SMD 24 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 13-AF0201FR-0724RLTR-ND AF0201FR-0724RL 58AK5630 AF0201FR-0724RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 24R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 24 ohms 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details