RES SMD 240 OHM 1% 1/20W 0201 Product overview: AF0201FR-07240RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AF0201FR-07240RL can be used for catalog matching and distributor lookup.
240 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES SMD 240 OHM 1% 1/20W 0201
RES SMD 240 OHM 1% 1/20W 0201
RES, 240R, 1%, 0.05W, THICK FILM, 0201; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
RES, 240R, 1%, 0.05W, THICK FILM, 0201; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
RES SMD 240 OHM 1% 1/20W 0201
RES SMD 240 OHM 1% 1/20W 0201
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-AF0201FR-07240RL | 13-AF0201FR-07240RLTR-ND | 58AK7286 | AF0201FR-07240RL | AF0201FR-07240RL |
| Product Name | SMD 240 OHM 20W Resistor | Chip Resistor - Surface Mount | Res, 240R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201 (0603 Metric) | 0201; 0201 | 0201; 0201 [0603 Metric] | 0201; 0603; 0201 (0603 Metric) | |
| Resistance Range | 240 ohms | 240 ohms | 240 ohms | 240 ohms | 240 ohms |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts |
| Operating DC Voltage | 25 volts | 25 volts |