Yageo USA Chip Resistor - Surface Mount AF0201FR-0720RL

Description
20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AF0201FR-0720RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AF0201FR-0720RL-ND
Chip Resistor - Surface Mount AF0201FR-0720RL-ND
20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

20 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - AF0201FR-0720RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
AF0201FR-0720RL
Resistors - Chip Resistor - Surface Mount AF0201FR-0720RL
RES SMD 20 OHM 1% 1/20W 0201

RES SMD 20 OHM 1% 1/20W 0201

Supplier's Site
RES SMD 20 OHM 1% 1/20W 0201 - 898-AF0201FR-0720RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 20 OHM 1% 1/20W 0201
898-AF0201FR-0720RL
RES SMD 20 OHM 1% 1/20W 0201 898-AF0201FR-0720RL
RES SMD 20 OHM 1% 1/20W 0201

RES SMD 20 OHM 1% 1/20W 0201

Supplier's Site
Res, 20R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 59AK1497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
59AK1497
Res, 20R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 59AK1497
RES, 20R, 1%, 0.05W, THICK FILM, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 20R, 1%, 0.05W, THICK FILM, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 58AK7284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
58AK7284
Res, 20R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 58AK7284
RES, 20R, 1%, 0.05W, THICK FILM, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, 20R, 1%, 0.05W, THICK FILM, 0201; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number AF0201FR-0720RL-ND AF0201FR-0720RL 898-AF0201FR-0720RL 59AK1497
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 20 OHM 1% 1/20W 0201 Res, 20R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0201; 0201 [0603 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details