The Yageo AF0201 chip resistor has a resistance value of 15 kΩ with a tolerance of ±1%. It is rated for a power dissipation of 0.05W and has a maximum voltage rating of 25V. This resistor is designed with thick film technology and is suitable for applications in high-sulfur environments, making it ideal for automotive and industrial electronics. The product is AEC-Q200 qualified, RoHS compliant, and halogen-free, ensuring it meets environmental standards. Additionally, it features superior resistance to sulfur exposure, enhancing reliability in challenging conditions. The moisture sensitivity level is classified as MSL 1, indicating a robust performance in humid environments.
15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
RES SMD 15K OHM 1% 1/20W 0201
RES SMD 15K OHM 1% 1/20W 0201
RES SMD 15K OHM 1% 1/20W 0201
RES, 15K, 1%, 0.05W, THICK FILM, 0201; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
RES, 15K, 1%, 0.05W, THICK FILM, 0201; Resistance:15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-AF0201FR-0715KLTR-ND | AF0201FR-0715KL | 59AK3584 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 15K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) | 0201; 0201 [0603 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |