RES 330K OHM 0.1% 1/4W 0805 AUTO
RES 330K OHM 0.1% 1/4W 0805 AUTO
RES 330K OHM 0.1% 1/4W 0805 AUTO
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-AE0805BR-07330KLTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 0.1000 +/- % |