KEMET Electronics Corporation Piezotransducer, Audio Indicator, 18Mm; Transducer Function Kemet AE0203D18H18DF

Description
PIEZOTRANSDUCER, AUDIO INDICATOR, 18MM; Transducer Function:Audio Indicator; Element Type:Piezo; Resonant Frequency:76kHz; Resonant Resistance:-; Capacitance:0.4µF; External Diameter:-; External Height:18mm; Product Range:AE Series RoHS Compliant: Yes
Datasheet
Description
PIEZOTRANSDUCER, AUDIO INDICATOR, 18MM; Transducer Function:Audio Indicator; Element Type:Piezo; Resonant Frequency:76kHz; Resonant Resistance:-; Capacitance:0.4µF; External Diameter:-; External Height:18mm; Product Range:AE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezotransducer, Audio Indicator, 18Mm; Transducer Function Kemet - 85AC3482 - Newark, An Avnet Company
Chicago, IL, United States
Piezotransducer, Audio Indicator, 18Mm; Transducer Function Kemet
85AC3482
Piezotransducer, Audio Indicator, 18Mm; Transducer Function Kemet 85AC3482
PIEZOTRANSDUCER, AUDIO INDICATOR, 18MM; Transducer Function:Audio Indicator; Element Type:Piezo; Resonant Frequency:76kHz; Resonant Resistance:-; Capacitance:0.4µF; External Diameter:-; External Height:18mm; Product Range:AE Series RoHS Compliant: Yes

PIEZOTRANSDUCER, AUDIO INDICATOR, 18MM; Transducer Function:Audio Indicator; Element Type:Piezo; Resonant Frequency:76kHz; Resonant Resistance:-; Capacitance:0.4µF; External Diameter:-; External Height:18mm; Product Range:AE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85AC3482
Product Name Piezotransducer, Audio Indicator, 18Mm; Transducer Function Kemet
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details