Yageo USA Chip Resistor - Surface Mount AC2512JK-7W100RL

Description
RES 100 OHM 5% 2W 2512
Request a Quote Datasheet
Description
RES 100 OHM 5% 2W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC2512JK-7W100RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2512JK-7W100RLTR-ND
Chip Resistor - Surface Mount 13-AC2512JK-7W100RLTR-ND
RES 100 OHM 5% 2W 2512

RES 100 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2512JK-7W100RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2512JK-7W100RLCT-ND
Chip Resistor - Surface Mount 13-AC2512JK-7W100RLCT-ND
RES 100 OHM 5% 2W 2512

RES 100 OHM 5% 2W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2512JK-7W100RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2512JK-7W100RLDKR-ND
Chip Resistor - Surface Mount 13-AC2512JK-7W100RLDKR-ND
RES 100 OHM 5% 2W 2512

RES 100 OHM 5% 2W 2512

Buy Now Datasheet
Res, 100R, 5%, 2W, Thick Film, 2512; Resistance Yageo - 59AK5623 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 2W, Thick Film, 2512; Resistance Yageo
59AK5623
Res, 100R, 5%, 2W, Thick Film, 2512; Resistance Yageo 59AK5623
RES, 100R, 5%, 2W, THICK FILM, 2512; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 100R, 5%, 2W, THICK FILM, 2512; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 100R, 5%, 2W, Thick Film, 2512; Resistance Yageo - 59AK3578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, 2W, Thick Film, 2512; Resistance Yageo
59AK3578
Res, 100R, 5%, 2W, Thick Film, 2512; Resistance Yageo 59AK3578
RES, 100R, 5%, 2W, THICK FILM, 2512; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 100R, 5%, 2W, THICK FILM, 2512; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC2512JK-7W100RLTR-ND 59AK5623
Product Name Chip Resistor - Surface Mount Res, 100R, 5%, 2W, Thick Film, 2512; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details