Yageo USA Chip Resistor - Surface Mount AC2512JK-073KL

Description
3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AC2512JK-073KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
AC2512JK-073KL-ND
Chip Resistor - Surface Mount AC2512JK-073KL-ND
3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

3 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AC2512JK-073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC2512JK-073KL
Chip Resistor - Surface Mount AC2512JK-073KL
RES SMD 3K OHM 5% 1W 2512

RES SMD 3K OHM 5% 1W 2512

Supplier's Site Datasheet
RES SMD 3K OHM 5% 1W 2512 - 898-AC2512JK-073KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 3K OHM 5% 1W 2512
898-AC2512JK-073KL
RES SMD 3K OHM 5% 1W 2512 898-AC2512JK-073KL
RES SMD 3K OHM 5% 1W 2512

RES SMD 3K OHM 5% 1W 2512

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number AC2512JK-073KL-ND AC2512JK-073KL 898-AC2512JK-073KL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 3K OHM 5% 1W 2512
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details