Yageo USA Chip Resistor - Surface Mount AC2512JK-072KL

Description
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4057DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4057DKR-ND
Chip Resistor - Surface Mount YAG4057DKR-ND
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4057TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4057TR-ND
Chip Resistor - Surface Mount YAG4057TR-ND
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4057CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4057CT-ND
Chip Resistor - Surface Mount YAG4057CT-ND
2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AC2512JK-072KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC2512JK-072KL
Chip Resistor - Surface Mount AC2512JK-072KL
RES SMD 2K OHM 5% 1W 2512

RES SMD 2K OHM 5% 1W 2512

Supplier's Site Datasheet
RES SMD 2K OHM 5% 1W 2512 - 898-AC2512JK-072KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 2K OHM 5% 1W 2512
898-AC2512JK-072KL
RES SMD 2K OHM 5% 1W 2512 898-AC2512JK-072KL
RES SMD 2K OHM 5% 1W 2512

RES SMD 2K OHM 5% 1W 2512

Supplier's Site
Res, 2K, 5%, 1W, Thick Film, 2512; Resistance Yageo - 59AK5615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 1W, Thick Film, 2512; Resistance Yageo
59AK5615
Res, 2K, 5%, 1W, Thick Film, 2512; Resistance Yageo 59AK5615
RES, 2K, 5%, 1W, THICK FILM, 2512; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 2K, 5%, 1W, THICK FILM, 2512; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Res, 2K, 5%, 1W, Thick Film, 2512; Resistance Yageo - 59AK1484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 1W, Thick Film, 2512; Resistance Yageo
59AK1484
Res, 2K, 5%, 1W, Thick Film, 2512; Resistance Yageo 59AK1484
RES, 2K, 5%, 1W, THICK FILM, 2512; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 2K, 5%, 1W, THICK FILM, 2512; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number YAG4057DKR-ND AC2512JK-072KL 898-AC2512JK-072KL 59AK5615
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 2K OHM 5% 1W 2512 Res, 2K, 5%, 1W, Thick Film, 2512; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers