Yageo USA Chip Resistor - Surface Mount AC2512FK-07100RL

Description
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4032CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4032CT-ND
Chip Resistor - Surface Mount YAG4032CT-ND
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4032DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4032DKR-ND
Chip Resistor - Surface Mount YAG4032DKR-ND
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4032TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4032TR-ND
Chip Resistor - Surface Mount YAG4032TR-ND
100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

100 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - AC2512FK-07100RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC2512FK-07100RL
Chip Resistor - Surface Mount AC2512FK-07100RL
RES SMD 100 OHM 1% 1W 2512

RES SMD 100 OHM 1% 1W 2512

Supplier's Site Datasheet
Res, 100R, 1%, 1W, Thick Film, 2512 Rohs Compliant Yageo - 38AK6245 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 1W, Thick Film, 2512 Rohs Compliant Yageo
38AK6245
Res, 100R, 1%, 1W, Thick Film, 2512 Rohs Compliant Yageo 38AK6245
RES, 100R, 1%, 1W, THICK FILM, 2512 ROHS COMPLIANT: YES

RES, 100R, 1%, 1W, THICK FILM, 2512 ROHS COMPLIANT: YES

Supplier's Site
Res, 100R, 1%, 1W, Thick Film, 2512; Resistance Yageo - 58AK2955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 1W, Thick Film, 2512; Resistance Yageo
58AK2955
Res, 100R, 1%, 1W, Thick Film, 2512; Resistance Yageo 58AK2955
RES, 100R, 1%, 1W, THICK FILM, 2512; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

RES, 100R, 1%, 1W, THICK FILM, 2512; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:AC Series RoHS Compliant: Yes

Supplier's Site
Automotive Ac Series 2512 (6432) 100 Ohm ±1% 1 Rohs Compliant Yageo - 58AK2954 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Ac Series 2512 (6432) 100 Ohm ±1% 1 Rohs Compliant Yageo
58AK2954
Automotive Ac Series 2512 (6432) 100 Ohm ±1% 1 Rohs Compliant Yageo 58AK2954
AUTOMOTIVE AC SERIES 2512 (6432) 100 OHM ±1% 1 ROHS COMPLIANT: YES

AUTOMOTIVE AC SERIES 2512 (6432) 100 OHM ±1% 1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors Resistors
Product Number YAG4032CT-ND AC2512FK-07100RL 38AK6245 58AK2955 58AK2954
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 100R, 1%, 1W, Thick Film, 2512 Rohs Compliant Yageo Res, 100R, 1%, 1W, Thick Film, 2512; Resistance Yageo Automotive Ac Series 2512 (6432) 100 Ohm ±1% 1 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details