Yageo USA Chip Resistor - Surface Mount AC2010JK-07560RL

Description
560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG4031TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4031TR-ND
Chip Resistor - Surface Mount YAG4031TR-ND
560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4031CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4031CT-ND
Chip Resistor - Surface Mount YAG4031CT-ND
560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4031DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4031DKR-ND
Chip Resistor - Surface Mount YAG4031DKR-ND
560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

560 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 560 OHM 5% 3/4W 2010 - 898-AC2010JK-07560RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 560 OHM 5% 3/4W 2010
898-AC2010JK-07560RL
RES SMD 560 OHM 5% 3/4W 2010 898-AC2010JK-07560RL
RES SMD 560 OHM 5% 3/4W 2010

RES SMD 560 OHM 5% 3/4W 2010

Supplier's Site
Res, 560R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK3553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK3553
Res, 560R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK3553
RES, 560R, 5%, 0.75W, THICK FILM, 2010; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 560R, 5%, 0.75W, THICK FILM, 2010; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 560R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK5591 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK5591
Res, 560R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK5591
RES, 560R, 5%, 0.75W, THICK FILM, 2010; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 560R, 5%, 0.75W, THICK FILM, 2010; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number YAG4031TR-ND 898-AC2010JK-07560RL 59AK3553
Product Name Chip Resistor - Surface Mount RES SMD 560 OHM 5% 3/4W 2010 Res, 560R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers