Yageo USA Chip Resistor - Surface Mount AC2010JK-07150RL

Description
150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC2010JK-07150RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010JK-07150RLTR-ND
Chip Resistor - Surface Mount 13-AC2010JK-07150RLTR-ND
150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

150 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2010JK-07150RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010JK-07150RLDKR-ND
Chip Resistor - Surface Mount 13-AC2010JK-07150RLDKR-ND
RES SMD 150 OHM 5% 3/4W 2010

RES SMD 150 OHM 5% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2010JK-07150RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010JK-07150RLCT-ND
Chip Resistor - Surface Mount 13-AC2010JK-07150RLCT-ND
RES SMD 150 OHM 5% 3/4W 2010

RES SMD 150 OHM 5% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - AC2010JK-07150RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC2010JK-07150RL
Chip Resistor - Surface Mount AC2010JK-07150RL
RES SMD 150 OHM 5% 3/4W 2010

RES SMD 150 OHM 5% 3/4W 2010

Supplier's Site Datasheet
RES SMD 150 OHM 5% 3/4W 2010 - 898-AC2010JK-07150RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 150 OHM 5% 3/4W 2010
898-AC2010JK-07150RL
RES SMD 150 OHM 5% 3/4W 2010 898-AC2010JK-07150RL
RES SMD 150 OHM 5% 3/4W 2010

RES SMD 150 OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Chip Resistors Resistors
Product Number 13-AC2010JK-07150RLTR-ND AC2010JK-07150RL 898-AC2010JK-07150RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 150 OHM 5% 3/4W 2010
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details