Yageo USA Chip Resistor - Surface Mount AC2010JK-07120RL

Description
RES SMD 120 OHM 5% 3/4W 2010
Request a Quote Datasheet
Description
RES SMD 120 OHM 5% 3/4W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-AC2010JK-07120RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010JK-07120RLDKR-ND
Chip Resistor - Surface Mount 13-AC2010JK-07120RLDKR-ND
RES SMD 120 OHM 5% 3/4W 2010

RES SMD 120 OHM 5% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2010JK-07120RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010JK-07120RLTR-ND
Chip Resistor - Surface Mount 13-AC2010JK-07120RLTR-ND
120 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

120 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-AC2010JK-07120RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-AC2010JK-07120RLCT-ND
Chip Resistor - Surface Mount 13-AC2010JK-07120RLCT-ND
RES SMD 120 OHM 5% 3/4W 2010

RES SMD 120 OHM 5% 3/4W 2010

Buy Now Datasheet
Res, 120R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK1462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK1462
Res, 120R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK1462
RES, 120R, 5%, 0.75W, THICK FILM, 2010; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 120R, 5%, 0.75W, THICK FILM, 2010; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 120R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK9435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK9435
Res, 120R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK9435
RES, 120R, 5%, 0.75W, THICK FILM, 2010; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 120R, 5%, 0.75W, THICK FILM, 2010; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 13-AC2010JK-07120RLDKR-ND 59AK1462
Product Name Chip Resistor - Surface Mount Res, 120R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573345 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details