Yageo USA Resistors - Chip Resistor - Surface Mount AC2010JK-070RL

Description
Win Source Part Number: 1355246-AC2010JK-070 RL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AC Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 HTSUS: 8533.21.0030 Tolerance: Jumper Ratings: AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Resistance: 0 Ohms Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1355246-AC2010JK-070 RL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AC Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 HTSUS: 8533.21.0030 Tolerance: Jumper Ratings: AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Resistance: 0 Ohms Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1355246-AC2010JK-070RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1355246-AC2010JK-070RL
Resistors - Chip Resistor - Surface Mount 1355246-AC2010JK-070RL
Win Source Part Number: 1355246-AC2010JK-070 RL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: AC Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Moisture Resistant Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 HTSUS: 8533.21.0030 Tolerance: Jumper Ratings: AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Resistance: 0 Ohms Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1355246-AC2010JK-070RL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: AC
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Moisture Resistant
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
HTSUS: 8533.21.0030
Tolerance: Jumper
Ratings: AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance: 0 Ohms
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4019DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4019DKR-ND
Chip Resistor - Surface Mount YAG4019DKR-ND
0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4019CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4019CT-ND
Chip Resistor - Surface Mount YAG4019CT-ND
0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG4019TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG4019TR-ND
Chip Resistor - Surface Mount YAG4019TR-ND
0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

0 Ohms Jumper 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4W 0.0ohm 5% - AC2010JK-070RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4W 0.0ohm 5%
AC2010JK-070RL
Thick Film Resistors - SMD 3/4W 0.0ohm 5% AC2010JK-070RL
Thick Film Resistors - SMD 3/4W 0.0ohm 5%

Thick Film Resistors - SMD 3/4W 0.0ohm 5%

Supplier's Site
SMD 750 mW 2 A Resistor - 52-AC2010JK-070RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 750 mW 2 A Resistor
52-AC2010JK-070RL
SMD 750 mW 2 A Resistor 52-AC2010JK-070RL
Zero Ohm Resistor, Jumper, 2010 [5025 Metric], Thick Film, 750 mW, 2 A, Surface Mount Product overview: AC2010JK-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 mW, 2 A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 mW, 2 A, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC2010JK-070RL can be used for catalog matching and distributor lookup.

Zero Ohm Resistor, Jumper, 2010 [5025 Metric], Thick Film, 750 mW, 2 A, Surface Mount Product overview: AC2010JK-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750 mW, 2 A. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 mW, 2 A, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC2010JK-070RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AC2010JK-070RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AC2010JK-070RL
Chip Resistor - Surface Mount AC2010JK-070RL
RES SMD 0 OHM JUMPER 3/4W 2010

RES SMD 0 OHM JUMPER 3/4W 2010

Supplier's Site Datasheet
Jumper, 0R, 0.75W, 2010, Thick Film Rohs Compliant Yageo - 82AH6614 - Newark, An Avnet Company
Chicago, IL, United States
Jumper, 0R, 0.75W, 2010, Thick Film Rohs Compliant Yageo
82AH6614
Jumper, 0R, 0.75W, 2010, Thick Film Rohs Compliant Yageo 82AH6614
JUMPER, 0R, 0.75W, 2010, THICK FILM ROHS COMPLIANT: YES

JUMPER, 0R, 0.75W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2A, 0.75W, Thick Film, 2010; Resistor Case / Package Yageo - 49AK6949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2A, 0.75W, Thick Film, 2010; Resistor Case / Package Yageo
49AK6949
Res, 2A, 0.75W, Thick Film, 2010; Resistor Case / Package Yageo 49AK6949
RES, 2A, 0.75W, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:AC Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

RES, 2A, 0.75W, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:AC Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2A, 0.75W, Thick Film, 2010; Resistor Case / Package Yageo - 49AK6948 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2A, 0.75W, Thick Film, 2010; Resistor Case / Package Yageo
49AK6948
Res, 2A, 0.75W, Thick Film, 2010; Resistor Case / Package Yageo 49AK6948
RES, 2A, 0.75W, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:AC Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

RES, 2A, 0.75W, THICK FILM, 2010; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Power Rating:750mW; Current Rating:2A; Product Range:AC Series; Product Length:5mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1355246-AC2010JK-070RL YAG4019DKR-ND AC2010JK-070RL 52-AC2010JK-070RL AC2010JK-070RL 82AH6614 49AK6949
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4W 0.0ohm 5% SMD 750 mW 2 A Resistor Chip Resistor - Surface Mount Jumper, 0R, 0.75W, 2010, Thick Film Rohs Compliant Yageo Res, 2A, 0.75W, Thick Film, 2010; Resistor Case / Package Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details